Alpha Wire Hook-up Wire 2841/7 GR005

Description
2841/7 GREEN 100 FT
Request a Quote
Description
2841/7 GREEN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2841/7 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2841/7 GR005
Hook-up Wire 2841/7 GR005
2841/7 GREEN 100 FT

2841/7 GREEN 100 FT

Buy Now
2841/7 GR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 250V - Green - 100ft - ALP2841/7-GR005 - Lapp Tannehill
Savage, MN, United States
2841/7 GR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 250V - Green - 100ft
ALP2841/7-GR005
2841/7 GR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 250V - Green - 100ft ALP2841/7-GR005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 30 AWG, 7/38 Stranded Conductor, Silver Coated Copper, 250V, Green, 100ft, 2841/7 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2841/7 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.024 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBBB MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 30 AWG, 7/38 Stranded Conductor, Silver Coated Copper, 250V, Green, 100ft, 2841/7 GR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2841/7 GR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.024 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBBB MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2841/7 GR005 ALP2841/7-GR005
Product Name Hook-up Wire 2841/7 GR005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 250V - Green - 100ft
Approvals CA Prop 65 NEMA HP3-ETXBBB
Rated Voltage 250 volts
Nominal Diameter 0.0240 inch (0.6096 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 163663-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Stranded Hookup Wire - CZ 1103 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0110 inch (0.2794 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details