Alpha Wire Hook Up Wire, 100Ft, 30Awg, Copper, Brown, 250V; Jacket Material Alpha Wire 2841/7 BR005

Description
HOOK UP WIRE, 100FT, 30AWG, COPPER, BROWN, 250V; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 30AWG, COPPER, BROWN, 250V; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 30Awg, Copper, Brown, 250V; Jacket Material Alpha Wire - 02F9468 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 30Awg, Copper, Brown, 250V; Jacket Material Alpha Wire
02F9468
Hook Up Wire, 100Ft, 30Awg, Copper, Brown, 250V; Jacket Material Alpha Wire 02F9468
HOOK UP WIRE, 100FT, 30AWG, COPPER, BROWN, 250V; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 30AWG, COPPER, BROWN, 250V; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9468
Product Name Hook Up Wire, 100Ft, 30Awg, Copper, Brown, 250V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details