Alpha Wire Hook-up Wire 2841/1 VI005

Description
100' VIO TEFLON HOOK-UP W
Request a Quote
Description
100' VIO TEFLON HOOK-UP W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2841/1 VI005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2841/1 VI005
Hook-up Wire 2841/1 VI005
100' VIO TEFLON HOOK-UP W

100' VIO TEFLON HOOK-UP W

Buy Now
Wire, Hook-Up; 30 AWG; Solid; 0.006 in.; 0.022 in.; -60 degC; 250 V; Violet - 70134952 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 30 AWG; Solid; 0.006 in.; 0.022 in.; -60 degC; 250 V; Violet
70134952
Wire, Hook-Up; 30 AWG; Solid; 0.006 in.; 0.022 in.; -60 degC; 250 V; Violet 70134952
0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9. Medical Electronic Power Supply Lead Wire

0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9.

  • Medical Electronic
  • Power Supply Lead Wire
Supplier's Site
2841/1 VI005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Violet - 100ft - ALP2841/1-VI005 - Lapp Tannehill
Savage, MN, United States
2841/1 VI005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Violet - 100ft
ALP2841/1-VI005
2841/1 VI005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Violet - 100ft ALP2841/1-VI005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 30 AWG, Solid Conductor, Silver Coated Copper, 250V, Violet, 100ft, 2841/1 VI005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2841/1 VI005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.022 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBBA MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 30 AWG, Solid Conductor, Silver Coated Copper, 250V, Violet, 100ft, 2841/1 VI005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2841/1 VI005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.022 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBBA MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 2841/1 VI005 70134952 ALP2841/1-VI005
Product Name Hook-up Wire Wire, Hook-Up; 30 AWG; Solid; 0.006 in.; 0.022 in.; -60 degC; 250 V; Violet 2841/1 VI005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Violet - 100ft
Wire Insulation Teflon Tetrafluoroethylene Teflon; PTFE
Approvals MIL-W-16878E CA Prop 65 NEMA HP3-ETXBBA
Rated Voltage 250 volts 250 volts
Rated Temperature -60 to ? C (-76 to ? F) -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1230083001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Lead Wire, MIL-W-16878/19 Type DN, Nylon Jacket - 1415N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/19, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0910 to 0.3740 inch (2.31 to 9.5 mm)
View Details
Miniature Electrode Wire - AS 169-33 - Cooner Wire Company
Specs
Nominal Diameter 0.0100 inch (0.2540 mm)
Wire Insulation Teflon
Wire Conductor Platinum Iridium
View Details