Alpha Wire Hook-up Wire 2841/1 SL001

Description
2841/1 SLATE 1000 FT
Request a Quote
Description
2841/1 SLATE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2841/1 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2841/1 SL001
Hook-up Wire 2841/1 SL001
2841/1 SLATE 1000 FT

2841/1 SLATE 1000 FT

Buy Now
2841/1 SL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Gray - 1000ft - ALP2841/1-SL001 - Lapp Tannehill
Savage, MN, United States
2841/1 SL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Gray - 1000ft
ALP2841/1-SL001
2841/1 SL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Gray - 1000ft ALP2841/1-SL001
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 30 AWG, Solid Conductor, Silver Coated Copper, 250V, Gray, 1000ft, 2841/1 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2841/1 SL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.022 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBBA MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 30 AWG, Solid Conductor, Silver Coated Copper, 250V, Gray, 1000ft, 2841/1 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2841/1 SL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.022 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBBA MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2841/1 SL001 ALP2841/1-SL001
Product Name Hook-up Wire 2841/1 SL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Gray - 1000ft
Approvals CA Prop 65 NEMA HP3-ETXBBA
Rated Voltage 250 volts
Nominal Diameter 0.0220 inch (0.5588 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 765-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Hook Up Wire - 1225858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details