Alpha Wire 2841/1 BK005 Hook Up Wire
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 30 AWG, Solid Conductor, Silver Coated Copper, 250V, Black, 100ft, 2841/1 BK005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2841/1 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.022 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBBA MIL-SPEC : MIL-W-16878E Type ET
0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9.
| Powell Electronics, Inc. | RS Components, Ltd. | Lapp Tannehill | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 2841/1 BK005 | 8788256 | ALP2841/1-BK005 | 70134954 |
| Product Name | Hook-up Wire | Hook Up Wire | 2841/1 BK005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Black - 100ft | Wire, Hook-Up; 30 AWG; Solid; 0.006 in.; 0.022 in.; -60 degC; 250 V; Black |
| Wire Insulation | Teflon | Teflon; PTFE | Tetrafluoroethylene | |
| Nominal Diameter | 0.0220 inch (0.5600 mm) | 0.0220 inch (0.5588 mm) | ||
| Wire Conductor | Copper | Copper | Copper | |
| North American | 30 AWG | 30 AWG | 30 AWG | |
| International | 0.0500 mm² (7.75E-5 in²) |