Alpha Wire Hook-up Wire 2841/1 BK001

Description
1000' BLACK HOOK-UP WIRE
Request a Quote
Description
1000' BLACK HOOK-UP WIRE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2841/1 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2841/1 BK001
Hook-up Wire 2841/1 BK001
1000' BLACK HOOK-UP WIRE

1000' BLACK HOOK-UP WIRE

Buy Now
2841/1 BK001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Black - 1000ft - ALP2841/1-BK001 - Lapp Tannehill
Savage, MN, United States
2841/1 BK001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Black - 1000ft
ALP2841/1-BK001
2841/1 BK001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Black - 1000ft ALP2841/1-BK001
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 30 AWG, Solid Conductor, Silver Coated Copper, 250V, Black, 1000ft, 2841/1 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2841/1 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.022 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBBA MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 30 AWG, Solid Conductor, Silver Coated Copper, 250V, Black, 1000ft, 2841/1 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2841/1 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.022 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBBA MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2841/1 BK001 ALP2841/1-BK001
Product Name Hook-up Wire 2841/1 BK001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 30 AWG - PTFE Insulation - Solid Conductor -Silver Coated Copper - 250V - Black - 1000ft
Approvals CA Prop 65 NEMA HP3-ETXBBA
Rated Voltage 250 volts
Nominal Diameter 0.0220 inch (0.5588 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 114721-000 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1225874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Miniature Cable, Shielded, Unjacketed - 1615 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D Type B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0930 to 0.1080 inch (2.36 to 2.74 mm)
View Details