Alpha Wire Hook Up Wire 2840/7 YL005

Description
Alpha Wire 2840/7 YL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 2840/7 YL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8788216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8788216
Hook Up Wire 8788216
Alpha Wire 2840/7 YL005 Hook Up Wire

Alpha Wire 2840/7 YL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 2840/7 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2840/7 YL005
Hook-up Wire 2840/7 YL005
2840/7 YELLOW 100 FT

2840/7 YELLOW 100 FT

Buy Now
2840/7 YL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Yellow - 100ft - ALP2840/7-YL005 - Lapp Tannehill
Savage, MN, United States
2840/7 YL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Yellow - 100ft
ALP2840/7-YL005
2840/7 YL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Yellow - 100ft ALP2840/7-YL005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Yellow, 100ft, 2840/7 YL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 YL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.022 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBAB MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Yellow, 100ft, 2840/7 YL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 YL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.022 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBAB MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site
Wire, Hook-Up; 32 AWG; 7/40; 0.006 in.;0.021 in.; -60 degC; 250 V ; Yellow - 70134937 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 32 AWG; 7/40; 0.006 in.;0.021 in.; -60 degC; 250 V ; Yellow
70134937
Wire, Hook-Up; 32 AWG; 7/40; 0.006 in.;0.021 in.; -60 degC; 250 V ; Yellow 70134937
0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9. Medical Electronic Power Supply Lead Wire

0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9.

  • Medical Electronic
  • Power Supply Lead Wire
Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 8788216 2840/7 YL005 ALP2840/7-YL005 70134937
Product Name Hook Up Wire Hook-up Wire 2840/7 YL005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Yellow - 100ft Wire, Hook-Up; 32 AWG; 7/40; 0.006 in.;0.021 in.; -60 degC; 250 V ; Yellow
Nominal Diameter 0.0220 inch (0.5600 mm) 0.0220 inch (0.5588 mm)
Wire Conductor Copper Copper Copper
North American 32 AWG 32 AWG 32 AWG
International 0.0300 mm² (4.65E-5 in²)
Stranding Type 14793
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1256643001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Hook Up Wire - 1853911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Kynar Lead Wire, MIL-W-81822/3 - 1482 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81822/3
Rated Voltage 300 volts
Nominal Diameter 0.0195 to 0.0340 inch (0.4953 to 0.8636 mm)
View Details