The Hook Up Wire is a 100-foot length of 32 AWG copper wire with a yellow PTFE jacket, rated for a maximum voltage of 250 VRMS. It operates effectively within a temperature range of -60 to 200°C and has a nominal conductor resistance of 157 Ω per 1000 feet at 20°C. The wire complies with military specifications MIL-W-16878/6 (Type ET) and meets the requirements of the EU RoHS Directive and California Proposition 65. The product is suitable for various applications requiring reliable electrical connections in environments with stringent regulatory standards.
HOOK UP WIRE, 100FT, 32AWG, COPPER, YELLOW, 250V; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 96K4984 |
| Product Name | Hook Up Wire, 100Ft, 32Awg, Copper, Yellow, 250V; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |