Alpha Wire Hook Up Wire, 1000Ft, 32Awg, Copper, White, 250V; Jacket Material Alpha Wire 2840/7 WH001

Description
HOOK UP WIRE, 1000FT, 32AWG, COPPER, WHITE, 250V; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 32AWG, COPPER, WHITE, 250V; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 32Awg, Copper, White, 250V; Jacket Material Alpha Wire - 02F9452 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 32Awg, Copper, White, 250V; Jacket Material Alpha Wire
02F9452
Hook Up Wire, 1000Ft, 32Awg, Copper, White, 250V; Jacket Material Alpha Wire 02F9452
HOOK UP WIRE, 1000FT, 32AWG, COPPER, WHITE, 250V; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 32AWG, COPPER, WHITE, 250V; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9452
Product Name Hook Up Wire, 1000Ft, 32Awg, Copper, White, 250V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA800 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details