Alpha Wire Hook Up Wire 2840/7 VI005

Description
Alpha Wire 2840/7 VI005 Hook Up Wire
Request a Quote
Description
Alpha Wire 2840/7 VI005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8788219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8788219
Hook Up Wire 8788219
Alpha Wire 2840/7 VI005 Hook Up Wire

Alpha Wire 2840/7 VI005 Hook Up Wire

Supplier's Site
Hook-up Wire - 2840/7 VI005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2840/7 VI005
Hook-up Wire 2840/7 VI005
2840/7 VIOLET 100 FT

2840/7 VIOLET 100 FT

Buy Now
Wire, Hook-Up; 32 AWG; 7/40; 0.006 in.;0.021 in.; -60 degC; 250 V; Violet - 70134932 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 32 AWG; 7/40; 0.006 in.;0.021 in.; -60 degC; 250 V; Violet
70134932
Wire, Hook-Up; 32 AWG; 7/40; 0.006 in.;0.021 in.; -60 degC; 250 V; Violet 70134932
0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9. Medical Electronic Power Supply Lead Wire

0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9.

  • Medical Electronic
  • Power Supply Lead Wire
Supplier's Site
2840/7 VI005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Violet - 100ft - ALP2840/7-VI005 - Lapp Tannehill
Savage, MN, United States
2840/7 VI005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Violet - 100ft
ALP2840/7-VI005
2840/7 VI005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Violet - 100ft ALP2840/7-VI005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Violet, 100ft, 2840/7 VI005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 VI005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.022 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBAB MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Violet, 100ft, 2840/7 VI005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 VI005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.022 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBAB MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 8788219 2840/7 VI005 70134932 ALP2840/7-VI005
Product Name Hook Up Wire Hook-up Wire Wire, Hook-Up; 32 AWG; 7/40; 0.006 in.;0.021 in.; -60 degC; 250 V; Violet 2840/7 VI005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Violet - 100ft
Nominal Diameter 0.0220 inch (0.5600 mm) 0.0220 inch (0.5588 mm)
Wire Conductor Copper Copper Copper
North American 32 AWG 32 AWG 32 AWG
International 0.0300 mm² (4.65E-5 in²)
Stranding Type 14793
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 033979-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
TPE/TPR Insulated Kinkless Test Lead Wire - 1974 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 5000 volts
Nominal Diameter 0.1120 to 0.1800 inch (2.84 to 4.57 mm)
View Details