The Hook Up Wire is a 100-foot length of 32 AWG copper wire with a violet PTFE jacket, rated for 250 volts. It is designed to operate within a temperature range of -60 to 200°C and has a maximum pull tension of 0.53 lbs. The wire complies with military specifications MIL-W-16878/6 (Type ET) and meets the requirements of the EU RoHS Directive and California Proposition 65. The wire's nominal conductor resistance is 157 Ω per 1000 feet at 20°C, and it has a nominal inductance of 0.07 µH per foot. This product is suitable for various applications requiring reliable electrical connections in a compact form factor.
HOOK UP WIRE, 100FT, 32AWG, COPPER, VIOLET, 250V; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 86K7193 |
| Product Name | Hook Up Wire, 100Ft, 32Awg, Copper, Violet, 250V; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |