Alpha Wire Hook Up Wire, 1000Ft, 32Awg, Copper, Violet, 250V; Jacket Material Alpha Wire 2840/7 VI001

Description
HOOK UP WIRE, 1000FT, 32AWG, COPPER, VIOLET, 250V; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:32AWG; Conductor Area CSA:0.034mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 32AWG, COPPER, VIOLET, 250V; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:32AWG; Conductor Area CSA:0.034mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 32Awg, Copper, Violet, 250V; Jacket Material Alpha Wire - 02F9461 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 32Awg, Copper, Violet, 250V; Jacket Material Alpha Wire
02F9461
Hook Up Wire, 1000Ft, 32Awg, Copper, Violet, 250V; Jacket Material Alpha Wire 02F9461
HOOK UP WIRE, 1000FT, 32AWG, COPPER, VIOLET, 250V; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:32AWG; Conductor Area CSA:0.034mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 32AWG, COPPER, VIOLET, 250V; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:32AWG; Conductor Area CSA:0.034mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9461
Product Name Hook Up Wire, 1000Ft, 32Awg, Copper, Violet, 250V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details