Alpha Wire Hook Up Wire, 100Ft, 32Awg, Copper, Gray, 250V; Jacket Material Alpha Wire 2840/7 SL005

Description
HOOK UP WIRE, 100FT, 32AWG, COPPER, GRAY, 250V; Jacket Material:PTFE; Jacket Color:Slate; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 32AWG, COPPER, GRAY, 250V; Jacket Material:PTFE; Jacket Color:Slate; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 32Awg, Copper, Gray, 250V; Jacket Material Alpha Wire - 02F9450 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 32Awg, Copper, Gray, 250V; Jacket Material Alpha Wire
02F9450
Hook Up Wire, 100Ft, 32Awg, Copper, Gray, 250V; Jacket Material Alpha Wire 02F9450
HOOK UP WIRE, 100FT, 32AWG, COPPER, GRAY, 250V; Jacket Material:PTFE; Jacket Color:Slate; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 32AWG, COPPER, GRAY, 250V; Jacket Material:PTFE; Jacket Color:Slate; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9450
Product Name Hook Up Wire, 100Ft, 32Awg, Copper, Gray, 250V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details