Alpha Wire Hook-up Wire 2840/7 SL001

Description
2840/7 SLATE 1000 FT
Request a Quote
Description
2840/7 SLATE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2840/7 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2840/7 SL001
Hook-up Wire 2840/7 SL001
2840/7 SLATE 1000 FT

2840/7 SLATE 1000 FT

Buy Now
2840/7 SL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Gray - 1000ft - ALP2840/7-SL001 - Lapp Tannehill
Savage, MN, United States
2840/7 SL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Gray - 1000ft
ALP2840/7-SL001
2840/7 SL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Gray - 1000ft ALP2840/7-SL001
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Gray, 1000ft, 2840/7 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 SL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.022 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBAB MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Gray, 1000ft, 2840/7 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 SL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.022 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBAB MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2840/7 SL001 ALP2840/7-SL001
Product Name Hook-up Wire 2840/7 SL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Gray - 1000ft
Approvals CA Prop 65 NEMA HP3-ETXBAB
Rated Voltage 250 volts
Nominal Diameter 0.0220 inch (0.5588 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1130813001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1853953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
High Temperature Lead Wire, Shielded - 2103 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Nominal Diameter 0.0860 to 0.1040 inch (2.18 to 2.64 mm)
Rated Temperature 1093 C (2000 F)
View Details