Alpha Wire Hook-up Wire 2840/7 RD005

Description
2840/7 RED 100 FT
Request a Quote
Description
2840/7 RED 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2840/7 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2840/7 RD005
Hook-up Wire 2840/7 RD005
2840/7 RED 100 FT

2840/7 RED 100 FT

Buy Now
Hook Up Wire - 8788206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8788206
Hook Up Wire 8788206
Alpha Wire 2840/7 RD005 Hook Up Wire

Alpha Wire 2840/7 RD005 Hook Up Wire

Supplier's Site
2840/7 RD005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Red - 100ft - ALP2840/7-RD005 - Lapp Tannehill
Savage, MN, United States
2840/7 RD005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Red - 100ft
ALP2840/7-RD005
2840/7 RD005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Red - 100ft ALP2840/7-RD005
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Red, 100ft, 2840/7 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.022 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBAB MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Red, 100ft, 2840/7 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.022 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBAB MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site
Wire, Hook-Up; 32 AWG; 7/40; 0.006 in.;0.021 in.; -60 degC; 250 V; Red - 70134935 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 32 AWG; 7/40; 0.006 in.;0.021 in.; -60 degC; 250 V; Red
70134935
Wire, Hook-Up; 32 AWG; 7/40; 0.006 in.;0.021 in.; -60 degC; 250 V; Red 70134935
0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9. Medical Electronic Power Supply Lead Wire

0.006 in. Insulation Thickness, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded tinned or solid silver plated copper. Insulation: Color coded extruded TFE teflon. Nominal Insulation Thickness: 0.006" (0.15 mm). Stocked Colors: 0-9.

  • Medical Electronic
  • Power Supply Lead Wire
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 2840/7 RD005 8788206 ALP2840/7-RD005 70134935
Product Name Hook-up Wire Hook Up Wire 2840/7 RD005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Red - 100ft Wire, Hook-Up; 32 AWG; 7/40; 0.006 in.;0.021 in.; -60 degC; 250 V; Red
Nominal Diameter 0.0220 inch (0.5600 mm) 0.0220 inch (0.5588 mm)
Wire Conductor Copper Copper Copper
North American 32 AWG 32 AWG 32 AWG
International 0.0300 mm² (4.65E-5 in²)
Stranding Type 14793
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 1102773001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Kynar Lead Wire, UL 1422 - 1422 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0200 to 0.0300 inch (0.5080 to 0.7620 mm)
View Details