Alpha Wire Hook-up Wire 2840/7 RD001

Description
2840/7 RED 1000 FT
Request a Quote
Description
2840/7 RED 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 2840/7 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2840/7 RD001
Hook-up Wire 2840/7 RD001
2840/7 RED 1000 FT

2840/7 RED 1000 FT

Buy Now
2840/7 RD001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Red - 1000ft - ALP2840/7-RD001 - Lapp Tannehill
Savage, MN, United States
2840/7 RD001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Red - 1000ft
ALP2840/7-RD001
2840/7 RD001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Red - 1000ft ALP2840/7-RD001
Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Red, 1000ft, 2840/7 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.022 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBAB MIL-SPEC : MIL-W-16878E Type ET

Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Red, 1000ft, 2840/7 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 32 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.022 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBAB MIL-SPEC : MIL-W-16878E Type ET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2840/7 RD001 ALP2840/7-RD001
Product Name Hook-up Wire 2840/7 RD001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Red - 1000ft
Approvals CA Prop 65 NEMA HP3-ETXBAB
Rated Voltage 250 volts
Nominal Diameter 0.0220 inch (0.5588 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Primary Wire - 1173473001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 4 mm² (0.0062 in²)
View Details
Miniature Electrode Wire - AS 766-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0190 inch (0.4826 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details