Alpha Wire Hook Up Wire, 100Ft, 32Awg, Copper, Orange, 250V; Jacket Material Alpha Wire 2840/7 OR005

Description
HOOK UP WIRE, 100FT, 32AWG, COPPER, ORANGE, 250V; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Description
HOOK UP WIRE, 100FT, 32AWG, COPPER, ORANGE, 250V; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 32Awg, Copper, Orange, 250V; Jacket Material Alpha Wire - 02F9449 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 32Awg, Copper, Orange, 250V; Jacket Material Alpha Wire
02F9449
Hook Up Wire, 100Ft, 32Awg, Copper, Orange, 250V; Jacket Material Alpha Wire 02F9449
HOOK UP WIRE, 100FT, 32AWG, COPPER, ORANGE, 250V; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 32AWG, COPPER, ORANGE, 250V; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F9449
Product Name Hook Up Wire, 100Ft, 32Awg, Copper, Orange, 250V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details