The Hook Up Wire is a 100-foot length of 32 AWG copper wire with a green PTFE jacket, rated for a maximum voltage of 250 VRMS. It operates effectively within a temperature range of -60 to 200°C and has a nominal conductor resistance of 157 Ω per 1000 feet at 20°C. The wire complies with military specifications MIL-W-16878/6 (Type ET) and meets the requirements of the EU RoHS Directive and California Proposition 65, ensuring it is free from certain hazardous substances. The wire's bend radius is specified as 10 times the cable diameter, and it has a maximum pull tension of 0.53 lbs. This product is suitable for applications requiring reliable electrical connections in various environments.
HOOK UP WIRE, 100FT, 32AWG, COPPER, GREEN, 250V; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:32AWG; Conductor Area CSA:0.03mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F9445 |
| Product Name | Hook Up Wire, 100Ft, 32Awg, Copper, Green, 250V; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |