Alpha Wire’s high/low temperature cables are available for temperatures ranging from -55°C to 200°C. Our expertise in high-temperature materials such as teflon will help you select the right cable to meet the demanding high-temperature requirements for control and power applications.
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 2837/3 |
| Product Name | High Low Temperature Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | FEP |
| Cable Insulation | Teflon |
| Cable Conductor | Copper; 20 (19/32) AWG Silver Plated Copper', '0.040'] |
| Cable Shielding | Braid |