Alpha Wire Multiple Conductor Cables 2837/3 WH001

Description
3 Conductor Multi-Conductor Cable White 20 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable White 20 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2837/3WH001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2837/3WH001-ND
Multiple Conductor Cables 2837/3WH001-ND
3 Conductor Multi-Conductor Cable White 20 AWG Braid 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable White 20 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 2837/3 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2837/3 WH001
Multi-Conductor & Paired Cables 2837/3 WH001
2837/3 WHITE 1000 FT

2837/3 WHITE 1000 FT

Buy Now
Shielded Multiconductor Cable, 3 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 02F7793 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
02F7793
Shielded Multiconductor Cable, 3 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 02F7793
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 3 Conductor - White - 600V - 1000ft - Alpha 2837/3 WH001 - ALP2837/3-WH001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 3 Conductor - White - 600V - 1000ft - Alpha 2837/3 WH001
ALP2837/3-WH001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 3 Conductor - White - 600V - 1000ft - Alpha 2837/3 WH001 ALP2837/3-WH001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PTFE insulation, FEP jacket, 600V, White, 1000ft, 2837/3 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2837/3 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : FEP NOMINAL OD (IN) : 0.171 VOLTAGE : 600V TEMPERATURE : -67°F to +392deg;F -55°C to +200°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PTFE insulation, FEP jacket, 600V, White, 1000ft, 2837/3 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2837/3 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : FEP NOMINAL OD (IN) : 0.171 VOLTAGE : 600V TEMPERATURE : -67°F to +392deg;F -55°C to +200°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 2837/3WH001-ND 2837/3 WH001 02F7793 ALP2837/3-WH001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 3 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 3 Conductor - White - 600V - 1000ft - Alpha 2837/3 WH001
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP) FEP
Cable Insulation Teflon
Cable Conductor Copper, Silver Coated Copper; Silver plated copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details