Alpha Wire Multiple Conductor Cables 2837/2 WH001

Description
2 Conductor Multi-Conductor Cable White 20 AWG Braid 1000.0' (304.8m)
Request a Quote
Description
2 Conductor Multi-Conductor Cable White 20 AWG Braid 1000.0' (304.8m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable, part number 02F7791, features two conductors made of 20 AWG stranded tinned copper, providing a nominal conductor diameter of 0.040 inches. The cable is insulated with a 0.009-inch wall of PTFE and is shielded with a tinned copper braid offering a minimum of 90% coverage. The outer jacket is made of FEP with a nominal thickness of 0.012 inches, and the cable is available in a white color. This cable is rated for a maximum voltage of 600 VRMS and operates effectively within a temperature range of -55 to 200°C. It has a capacitance of 30 pF/ft at 1 kHz and a characteristic impedance of 48 Ω. The cable's bend radius is specified as 10 times the cable diameter, and it can withstand a maximum pull tension of 22.4 lbs. The product complies with various standards, including MIL-W-16878/4 (Type E) and is RoHS compliant, ensuring it meets environmental regulations. It is packaged in a 1000-foot length, making it suitable for various applications requiring reliable and durable cable solutions.

Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable, part number 02F7791, features two conductors made of 20 AWG stranded tinned copper, providing a nominal conductor diameter of 0.040 inches. The cable is insulated with a 0.009-inch wall of PTFE and is shielded with a tinned copper braid offering a minimum of 90% coverage. The outer jacket is made of FEP with a nominal thickness of 0.012 inches, and the cable is available in a white color. This cable is rated for a maximum voltage of 600 VRMS and operates effectively within a temperature range of -55 to 200°C. It has a capacitance of 30 pF/ft at 1 kHz and a characteristic impedance of 48 Ω. The cable's bend radius is specified as 10 times the cable diameter, and it can withstand a maximum pull tension of 22.4 lbs. The product complies with various standards, including MIL-W-16878/4 (Type E) and is RoHS compliant, ensuring it meets environmental regulations. It is packaged in a 1000-foot length, making it suitable for various applications requiring reliable and durable cable solutions.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2837/2WH001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2837/2WH001-ND
Multiple Conductor Cables 2837/2WH001-ND
2 Conductor Multi-Conductor Cable White 20 AWG Braid 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable White 20 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 2837/2 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2837/2 WH001
Multi-Conductor & Paired Cables 2837/2 WH001
2837/2 WHITE 1000 FT

2837/2 WHITE 1000 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 2 Conductor - White - 600V - 1000ft - Alpha 2837/2 WH001 - ALP2837/2-WH001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 2 Conductor - White - 600V - 1000ft - Alpha 2837/2 WH001
ALP2837/2-WH001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 2 Conductor - White - 600V - 1000ft - Alpha 2837/2 WH001 ALP2837/2-WH001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PTFE insulation, FEP jacket, 600V, White, 1000ft, 2837/2 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2837/2 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : FEP NOMINAL OD (IN) : 0.162 VOLTAGE : 600V TEMPERATURE : -67°F to +392deg;F -55°C to +200°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PTFE insulation, FEP jacket, 600V, White, 1000ft, 2837/2 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2837/2 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : FEP NOMINAL OD (IN) : 0.162 VOLTAGE : 600V TEMPERATURE : -67°F to +392deg;F -55°C to +200°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 02F7791 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
02F7791
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 02F7791
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 2837/2WH001-ND 2837/2 WH001 ALP2837/2-WH001 02F7791
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 2 Conductor - White - 600V - 1000ft - Alpha 2837/2 WH001 Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP) FEP
Cable Insulation Teflon
Cable Conductor Copper, Silver Coated Copper; Silver plated copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details