Alpha Wire 2834 WH005 Control Cable
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 22AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:1Conducto
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PTFE insulation, FEP jacket, 600V, White, 100ft, 2834 WH005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2834 WH005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : FEP NOMINAL OD (IN) : 0.092 VOLTAGE : 600V TEMPERATURE : -67°F to +392deg;F -55°C to +200°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 1871988 | 2834 WH005 | 02F7782 | ALP2834-WH005 |
| Product Name | Control Cable | Multi-Conductor & Paired Cables | Shielded Multiconductor Cable, 1 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 1 Conductor - White - 600V - 100ft - Alpha 2834 WH005 |
| Cable Length | 98.43 ft (300 dm) | |||
| Standards / Certifications | RoHS | CE Marking; CE Approved | ||
| Product Type | Multiconductor Cable | |||
| Cable Jacket | FEP | |||
| Cable Conductor | Copper; Silver plated copper |