Alpha Wire Multi-Conductor & Paired Cables 2829/3 WH001

Description
2829/3 WHITE 1000 FT
Request a Quote Datasheet
Description
2829/3 WHITE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 2829/3 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2829/3 WH001
Multi-Conductor & Paired Cables 2829/3 WH001
2829/3 WHITE 1000 FT

2829/3 WHITE 1000 FT

Buy Now
Multiple Conductor Cables - 2829/3WH001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2829/3WH001-ND
Multiple Conductor Cables 2829/3WH001-ND
3 Conductor Multi-Conductor Cable White 18 AWG Braid 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable White 18 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 3 Conductor - White - 600V - 1000ft - Alpha 2829/3 WH001 - ALP2829/3-WH001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 3 Conductor - White - 600V - 1000ft - Alpha 2829/3 WH001
ALP2829/3-WH001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 3 Conductor - White - 600V - 1000ft - Alpha 2829/3 WH001 ALP2829/3-WH001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PTFE insulation, PTFE jacket, 600V, White, 1000ft, 2829/3 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2829/3 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.197 VOLTAGE : 600V TEMPERATURE : -67°F to +392deg;F -55°C to +200°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PTFE insulation, PTFE jacket, 600V, White, 1000ft, 2829/3 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2829/3 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.197 VOLTAGE : 600V TEMPERATURE : -67°F to +392deg;F -55°C to +200°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 92F6960 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
92F6960
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 92F6960
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 18AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 18AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 2829/3 WH001 2829/3WH001-ND ALP2829/3-WH001 92F6960
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 18 AWG 3 Conductor - White - 600V - 1000ft - Alpha 2829/3 WH001 Shielded Multiconductor Cable, 3 Conductor, 18Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Teflon PTFE
Cable Insulation Teflon
Cable Conductor Copper, Silver Coated Copper; Silver plated copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3033/203-600 - WAGO
Specs
Application Instrumentation and Control
View Details