Alpha Wire Multi-Conductor & Paired Cables 2827 WH005

Description
2827 WHITE 100 FT
Request a Quote Datasheet
Description
2827 WHITE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 2827 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2827 WH005
Multi-Conductor & Paired Cables 2827 WH005
2827 WHITE 100 FT

2827 WHITE 100 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 1 Conductor - White - 600V - 100ft - Alpha 2827 WH005 - ALP2827-WH005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 1 Conductor - White - 600V - 100ft - Alpha 2827 WH005
ALP2827-WH005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 1 Conductor - White - 600V - 100ft - Alpha 2827 WH005 ALP2827-WH005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PTFE insulation, PTFE jacket, 600V, White, 100ft, 2827 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2827 WH005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.1 VOLTAGE : 600V TEMPERATURE : -67°F to +392deg;F -55°C to +200°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PTFE insulation, PTFE jacket, 600V, White, 100ft, 2827 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2827 WH005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.1 VOLTAGE : 600V TEMPERATURE : -67°F to +392deg;F -55°C to +200°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 1 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 86K9016 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 1 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire
86K9016
Shielded Multiconductor Cable, 1 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire 86K9016
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 20AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 20AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:1Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 2827 WH005 ALP2827-WH005 86K9016
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 1 Conductor - White - 600V - 100ft - Alpha 2827 WH005 Shielded Multiconductor Cable, 1 Conductor, 20Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket PTFE
Cable Conductor Copper; Silver plated copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; CE Approved RoHS
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details