Alpha Wire Multi-Conductor & Paired Cables 2827/2 WH001

Description
2827/2 WHITE 1000 FT
Request a Quote Datasheet
Description
2827/2 WHITE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 2827/2 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2827/2 WH001
Multi-Conductor & Paired Cables 2827/2 WH001
2827/2 WHITE 1000 FT

2827/2 WHITE 1000 FT

Buy Now
Multiple Conductor Cables - 2827/2WH001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2827/2WH001-ND
Multiple Conductor Cables 2827/2WH001-ND
2 Conductor Multi-Conductor Cable White 20 AWG Braid 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable White 20 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 2 Conductor - White - 600V - 1000ft - Alpha 2827/2 WH001 - ALP2827/2-WH001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 2 Conductor - White - 600V - 1000ft - Alpha 2827/2 WH001
ALP2827/2-WH001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 2 Conductor - White - 600V - 1000ft - Alpha 2827/2 WH001 ALP2827/2-WH001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PTFE insulation, PTFE jacket, 600V, White, 1000ft, 2827/2 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2827/2 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.158 VOLTAGE : 600V TEMPERATURE : -67°F to +392deg;F -55°C to +200°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PTFE insulation, PTFE jacket, 600V, White, 1000ft, 2827/2 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2827/2 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.158 VOLTAGE : 600V TEMPERATURE : -67°F to +392deg;F -55°C to +200°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 02F7771 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
02F7771
Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 02F7771
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 2827/2 WH001 2827/2WH001-ND ALP2827/2-WH001 02F7771
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 20 AWG 2 Conductor - White - 600V - 1000ft - Alpha 2827/2 WH001 Shielded Multiconductor Cable, 2 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Teflon PTFE
Cable Insulation Teflon
Cable Conductor Copper, Silver Coated Copper; Silver plated copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details