Alpha Wire Multi-Conductor & Paired Cables 2826/2 WH005

Description
100' BRAIDED SHIELD CABLE
Request a Quote Datasheet
Description
100' BRAIDED SHIELD CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 2826/2 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2826/2 WH005
Multi-Conductor & Paired Cables 2826/2 WH005
100' BRAIDED SHIELD CABLE

100' BRAIDED SHIELD CABLE

Buy Now
Multiple Conductor Cables - 2826/2WH005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2826/2WH005-ND
Multiple Conductor Cables 2826/2WH005-ND
2 Conductor Multi-Conductor Cable White 16 AWG Braid 100.0' (30.5m)

2 Conductor Multi-Conductor Cable White 16 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 02F7759 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire
02F7759
Shielded Multiconductor Cable, 2 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire 02F7759
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 2 Conductor - White - 600V - 100ft - Alpha 2826/2 WH005 - ALP2826/2-WH005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 2 Conductor - White - 600V - 100ft - Alpha 2826/2 WH005
ALP2826/2-WH005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 2 Conductor - White - 600V - 100ft - Alpha 2826/2 WH005 ALP2826/2-WH005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PTFE insulation, PTFE jacket, 600V, White, 100ft, 2826/2 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2826/2 WH005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.206 VOLTAGE : 600V TEMPERATURE : -67°F to +392deg;F -55°C to +200°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PTFE insulation, PTFE jacket, 600V, White, 100ft, 2826/2 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2826/2 WH005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.206 VOLTAGE : 600V TEMPERATURE : -67°F to +392deg;F -55°C to +200°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 2826/2 WH005 2826/2WH005-ND 02F7759 ALP2826/2-WH005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 2 Conductor - White - 600V - 100ft - Alpha 2826/2 WH005
Product Category Cable
Cable Jacket Teflon PTFE
Cable Insulation Teflon
Cable Conductor Copper, Silver Coated Copper; Silver plated copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-025 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NAM0-80-N - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details