Alpha Wire 2824/6 WH005 Control Cable
6 Conductor Multi-Conductor Cable White 22 AWG Braid 100.0' (30.5m)
100' BRAIDED SHIELD CABLE
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 22AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:6Conducto
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PTFE insulation, PTFE jacket, 600V, White, 100ft, 2824/6 WH005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2824/6 WH005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.193 VOLTAGE : 600V TEMPERATURE : -67°F to +392deg;F -55°C to +200°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 2775618 | 2824/6WH005-ND | 2824/6 WH005 | 92F6953 | ALP2824/6-WH005 |
| Product Name | Control Cable | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Shielded Multiconductor Cable, 6 Conductor, 22Awg, 100Ft, 600V; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG 6 Conductor - White - 600V - 100ft - Alpha 2824/6 WH005 |
| Product Category | Cable | ||||
| Cable Jacket | Teflon | PTFE | |||
| Cable Insulation | Teflon | ||||
| Cable Conductor | Copper, Silver Coated | Copper; Silver plated copper | |||
| Cable Shielding | Braid | Braid; Braid |