Alpha Wire Multi-Conductor & Paired Cables 2821 WH005

Description
2821 WHITE 100 FT
Request a Quote Datasheet
Description
2821 WHITE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 2821 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2821 WH005
Multi-Conductor & Paired Cables 2821 WH005
2821 WHITE 100 FT

2821 WHITE 100 FT

Buy Now
Control Cable - 1871987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
1871987
Control Cable 1871987
Alpha Wire 2821 WH005 Control Cable

Alpha Wire 2821 WH005 Control Cable

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 1 Conductor - White - 600V - 100ft - Alpha 2821 WH005 - ALP2821-WH005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 1 Conductor - White - 600V - 100ft - Alpha 2821 WH005
ALP2821-WH005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 1 Conductor - White - 600V - 100ft - Alpha 2821 WH005 ALP2821-WH005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PTFE insulation, PTFE jacket, 600V, White, 100ft, 2821 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2821 WH005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.087 VOLTAGE : 600V TEMPERATURE : -67°F to +392deg;F -55°C to +200°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PTFE insulation, PTFE jacket, 600V, White, 100ft, 2821 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2821 WH005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.087 VOLTAGE : 600V TEMPERATURE : -67°F to +392deg;F -55°C to +200°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 1 Conductor, 24Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 92F9725 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 1 Conductor, 24Awg, 100Ft, 600V; Cable Shielding Alpha Wire
92F9725
Shielded Multiconductor Cable, 1 Conductor, 24Awg, 100Ft, 600V; Cable Shielding Alpha Wire 92F9725
SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 24AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:1Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 1 CONDUCTOR, 24AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:1Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 2821 WH005 1871987 ALP2821-WH005 92F9725
Product Name Multi-Conductor & Paired Cables Control Cable Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 1 Conductor - White - 600V - 100ft - Alpha 2821 WH005 Shielded Multiconductor Cable, 1 Conductor, 24Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS CE Marking; CE Approved RoHS
Product Type Multiconductor Cable
Cable Jacket PTFE
Cable Conductor Copper; Silver plated copper
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 1959507 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 C (-4 F)
View Details
Coaxial Cables (RF) - 3157-FLC-1FT-SMSM+-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers