Alpha Wire Multiple Conductor Cables 2821/6 WH001

Description
6 Conductor Multi-Conductor Cable White 24 AWG Braid 1000.0' (304.8m)
Request a Quote
Description
6 Conductor Multi-Conductor Cable White 24 AWG Braid 1000.0' (304.8m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable, part number 2821/6, features six conductors made of 24 AWG stranded tinned copper, designed for applications requiring reliable electrical performance. The cable has a voltage rating of 600 VRMS and operates within a temperature range of -55 to 200°C. It is constructed with a PTFE insulation and a PTFE tape jacket, providing durability and resistance to environmental factors. The cable includes a shield made of tinned copper braid, offering a minimum coverage of 90%, which helps to reduce electromagnetic interference. The nominal capacitance is 20.7 pF/ft at 1 kHz, with a conductor DCR of 22.5 Ω per 1000 ft at 20°C. The cable is compliant with military specifications MIL-W-16878/4 and meets RoHS and REACH regulations, ensuring it is free from hazardous substances. This product is packaged in a 1000 ft reel, making it suitable for various industrial and engineering applications where a robust, shielded multiconductor solution is required.

Datasheet Summary
Powered by GS/AI

The Shielded Multiconductor Cable, part number 2821/6, features six conductors made of 24 AWG stranded tinned copper, designed for applications requiring reliable electrical performance. The cable has a voltage rating of 600 VRMS and operates within a temperature range of -55 to 200°C. It is constructed with a PTFE insulation and a PTFE tape jacket, providing durability and resistance to environmental factors. The cable includes a shield made of tinned copper braid, offering a minimum coverage of 90%, which helps to reduce electromagnetic interference. The nominal capacitance is 20.7 pF/ft at 1 kHz, with a conductor DCR of 22.5 Ω per 1000 ft at 20°C. The cable is compliant with military specifications MIL-W-16878/4 and meets RoHS and REACH regulations, ensuring it is free from hazardous substances. This product is packaged in a 1000 ft reel, making it suitable for various industrial and engineering applications where a robust, shielded multiconductor solution is required.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2821/6WH001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2821/6WH001-ND
Multiple Conductor Cables 2821/6WH001-ND
6 Conductor Multi-Conductor Cable White 24 AWG Braid 1000.0' (304.8m)

6 Conductor Multi-Conductor Cable White 24 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 2821/6 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2821/6 WH001
Multi-Conductor & Paired Cables 2821/6 WH001
2821/6 WHITE 1000 FT

2821/6 WHITE 1000 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 6 Conductor - White - 600V - 1000ft - Alpha 2821/6 WH001 - ALP2821/6-WH001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 6 Conductor - White - 600V - 1000ft - Alpha 2821/6 WH001
ALP2821/6-WH001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 6 Conductor - White - 600V - 1000ft - Alpha 2821/6 WH001 ALP2821/6-WH001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PTFE insulation, PTFE jacket, 600V, White, 1000ft, 2821/6 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2821/6 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.182 VOLTAGE : 600V TEMPERATURE : -67°F to +392deg;F -55°C to +200°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PTFE insulation, PTFE jacket, 600V, White, 1000ft, 2821/6 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2821/6 WH001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.182 VOLTAGE : 600V TEMPERATURE : -67°F to +392deg;F -55°C to +200°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 6 Conductor, 24Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 28B6697 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6 Conductor, 24Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
28B6697
Shielded Multiconductor Cable, 6 Conductor, 24Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 28B6697
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 24AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 24AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 2821/6WH001-ND 2821/6 WH001 ALP2821/6-WH001 28B6697
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 6 Conductor - White - 600V - 1000ft - Alpha 2821/6 WH001 Shielded Multiconductor Cable, 6 Conductor, 24Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Teflon PTFE
Cable Insulation Teflon
Cable Conductor Copper, Silver Coated Copper; Silver plated copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products