Alpha Wire Multiple Conductor Cables 2821/2 WH005

Description
2 Conductor Multi-Conductor Cable White 24 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable White 24 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A2821/2WH-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A2821/2WH-100-ND
Multiple Conductor Cables A2821/2WH-100-ND
2 Conductor Multi-Conductor Cable White 24 AWG Braid 100.0' (30.5m)

2 Conductor Multi-Conductor Cable White 24 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 2821/2 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2821/2 WH005
Multi-Conductor & Paired Cables 2821/2 WH005
100' BRAIDED SHIELD CABLE

100' BRAIDED SHIELD CABLE

Buy Now
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 2 Conductor - White - 600V - 100ft - Alpha 2821/2 WH005 - ALP2821/2-WH005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 2 Conductor - White - 600V - 100ft - Alpha 2821/2 WH005
ALP2821/2-WH005
Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 2 Conductor - White - 600V - 100ft - Alpha 2821/2 WH005 ALP2821/2-WH005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PTFE insulation, PTFE jacket, 600V, White, 100ft, 2821/2 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2821/2 WH005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.136 VOLTAGE : 600V TEMPERATURE : -67°F to +392deg;F -55°C to +200°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PTFE insulation, PTFE jacket, 600V, White, 100ft, 2821/2 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2821/2 WH005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : White JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.136 VOLTAGE : 600V TEMPERATURE : -67°F to +392deg;F -55°C to +200°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Multiconductor Cable, 2 Conductor, 24Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 96F9093 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 24Awg, 100Ft, 600V; Cable Shielding Alpha Wire
96F9093
Shielded Multiconductor Cable, 2 Conductor, 24Awg, 100Ft, 600V; Cable Shielding Alpha Wire 96F9093
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 24AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 24AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number A2821/2WH-100-ND 2821/2 WH005 ALP2821/2-WH005 96F9093
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 24 AWG 2 Conductor - White - 600V - 100ft - Alpha 2821/2 WH005 Shielded Multiconductor Cable, 2 Conductor, 24Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Teflon PTFE
Cable Insulation Teflon
Cable Conductor Copper, Silver Coated Copper; Silver plated copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NTV-N - kTB Solutions
Specs
Application RF
Connector Type N
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details