Alpha Wire Shielded Multiconductor Cable, 3 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire 2820/3 WH005

Description
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 92F9723 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire
92F9723
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire 92F9723
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9723
Product Name Shielded Multiconductor Cable, 3 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details