The Shielded Multiconductor Cable, part number 2817/4, features four conductors made of 20 AWG stranded tinned copper, designed for a voltage rating of 600 VRMS. The cable is constructed with a Teflon (PTFE) insulation and a PTFE impregnated fiberglass jacket, providing durability and resistance to high temperatures, with an operating range from -55 to 200°C. It includes a shield made of tinned copper braid with a minimum coverage of 90%, which helps reduce electromagnetic interference. The cable has a capacitance of 27 pF/ft and a conductor DCR of 8.8 ohms per 1000 feet at 20°C. It is compliant with RoHS and meets military specifications MIL-W-16878/4. The cable is packaged in a 1000-foot reel, making it suitable for various applications requiring reliable and high-performance wiring solutions.
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 20AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:4Conducto
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 92F9715 |
| Product Name | Shielded Multiconductor Cable, 4 Conductor, 20Awg, 1000Ft, 600V; Cable Shielding Alpha Wire |
| Standards / Certifications | RoHS |