Alpha Wire Shielded Multiconductor Cable, 5 Conductor, 24Awg, 100Ft, 600V; Cable Shielding Alpha Wire 2811/5 WH005

Description
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 24AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 24AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 5 Conductor, 24Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 92F6939 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 5 Conductor, 24Awg, 100Ft, 600V; Cable Shielding Alpha Wire
92F6939
Shielded Multiconductor Cable, 5 Conductor, 24Awg, 100Ft, 600V; Cable Shielding Alpha Wire 92F6939
SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 24AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:5Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 5 CONDUCTOR, 24AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:5Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F6939
Product Name Shielded Multiconductor Cable, 5 Conductor, 24Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details