Alpha Wire High Low Temperature Cable 2811/2

Description
Alpha Wire’s high/low temperature cables are available for temperatures ranging from -55°C to 200°C. Our expertise in high-temperature materials such as teflon will help you select the right cable to meet the demanding high-temperature requirements for control and power applications.
Datasheet
Description
Alpha Wire’s high/low temperature cables are available for temperatures ranging from -55°C to 200°C. Our expertise in high-temperature materials such as teflon will help you select the right cable to meet the demanding high-temperature requirements for control and power applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Low Temperature Cable - 2811/2 - Alpha Wire
Elizabeth, NJ, United States
High Low Temperature Cable
2811/2
High Low Temperature Cable 2811/2
Alpha Wire’s high/low temperature cables are available for temperatures ranging from -55°C to 200°C. Our expertise in high-temperature materials such as teflon will help you select the right cable to meet the demanding high-temperature requirements for control and power applications.

Alpha Wire’s high/low temperature cables are available for temperatures ranging from -55°C to 200°C. Our expertise in high-temperature materials such as teflon will help you select the right cable to meet the demanding high-temperature requirements for control and power applications.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number 2811/2
Product Name High Low Temperature Cable
Product Type Multiconductor Cable
Cable Jacket Teflon
Cable Insulation Teflon
Cable Conductor Copper; 24 (19/36) AWG Silver Plated Copper', '0.025']
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
Connection cable - EVC016 - ifm efector inc.
Specs
Cable Jacket PUR
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
Number of Conductors 4 #
View Details
4 suppliers
Double-shielded cable with DB-62 connectors - PCL-10162-3E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Special and adapter cables - VFB-SK5P/8P-M12-S-G-0,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Rated Voltage 0.0600 kilovolts
Rated Amperage 4 amps
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details