Alpha Wire Multiple Conductor Cables 2811/2 WH001

Description
2 Conductor Multi-Conductor Cable White 24 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable White 24 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2811/2WH001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2811/2WH001-ND
Multiple Conductor Cables 2811/2WH001-ND
2 Conductor Multi-Conductor Cable White 24 AWG Braid 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable White 24 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 24Awg, 1000Ft, 600V; Cable Shielding Alpha Wire - 92F6937 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 24Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
92F6937
Shielded Multiconductor Cable, 2 Conductor, 24Awg, 1000Ft, 600V; Cable Shielding Alpha Wire 92F6937
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 24AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 24AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 2811/2WH001-ND 92F6937
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 24Awg, 1000Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Teflon
Cable Insulation Teflon
Cable Conductor Copper, Silver Coated
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/537-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers