Alpha Wire Multiple Conductor Cables 2803/2 WH005

Description
2 Conductor Multi-Conductor Cable White 12 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable White 12 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2803/2WH005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2803/2WH005-ND
Multiple Conductor Cables 2803/2WH005-ND
2 Conductor Multi-Conductor Cable White 12 AWG Braid 100.0' (30.5m)

2 Conductor Multi-Conductor Cable White 12 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Hook-up Wire - 2803/2 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
2803/2 WH005
Hook-up Wire 2803/2 WH005
100' BRAIDED SHIELD CABLE

100' BRAIDED SHIELD CABLE

Buy Now
Shielded Multiconductor Cable, 2 Conductor, 12Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 92F6934 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 12Awg, 100Ft, 600V; Cable Shielding Alpha Wire
92F6934
Shielded Multiconductor Cable, 2 Conductor, 12Awg, 100Ft, 600V; Cable Shielding Alpha Wire 92F6934
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 12AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 12AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 2803/2WH005-ND 2803/2 WH005 92F6934
Product Name Multiple Conductor Cables Hook-up Wire Shielded Multiconductor Cable, 2 Conductor, 12Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Teflon
Cable Insulation Teflon
Cable Conductor Copper, Silver Coated
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
RF Cables And RF Cable Assemblies - NAM0-62-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details