Alpha Wire Hook-Up Wire, ThermoThin 2636

Description
Alpha Wire’s updated version of the popular ThermoThin line combines maximum performance in an exceptionally small and lightweight construction. Designed to withstand extreme temperatures from -150˚C to +300˚C Up to 35% smaller in diameter than PTFE alternatives
Datasheet
Description
Alpha Wire’s updated version of the popular ThermoThin line combines maximum performance in an exceptionally small and lightweight construction. Designed to withstand extreme temperatures from -150˚C to +300˚C Up to 35% smaller in diameter than PTFE alternatives
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, ThermoThin - 2636 - Alpha Wire
Elizabeth, NJ, United States
Hook-Up Wire, ThermoThin
2636
Hook-Up Wire, ThermoThin 2636
Alpha Wire’s updated version of the popular ThermoThin line combines maximum performance in an exceptionally small and lightweight construction. Designed to withstand extreme temperatures from -150˚C to +300˚C Up to 35% smaller in diameter than PTFE alternatives

Alpha Wire’s updated version of the popular ThermoThin line combines maximum performance in an exceptionally small and lightweight construction.

  • Designed to withstand extreme temperatures from -150˚C to +300˚C
  • Up to 35% smaller in diameter than PTFE alternatives
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Hookup Wires
Product Number 2636
Product Name Hook-Up Wire, ThermoThin
Rated Voltage 600 volts
Rated Temperature -150 to 300 C (-238 to 572 F)
Wire Insulation Fluoroplastic
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 826-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0063 inch (0.1600 mm)
Wire Conductor Pure Silver
North American 34 AWG
View Details
Hook Up Wire - 1853958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 054003-000 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated High Strength Copper Alloy
View Details
2 suppliers
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details