Alpha Wire Hook-Up Wire, 36Awg, Yellow, 30.5M; Jacket Material Alpha Wire 2636 YL005

Description
HOOK-UP WIRE, 36AWG, YELLOW, 30.5M; Jacket Material:PFA; Jacket Color:Yellow; Wire Gauge:36AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 36AWG, YELLOW, 30.5M; Jacket Material:PFA; Jacket Color:Yellow; Wire Gauge:36AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 36Awg, Yellow, 30.5M; Jacket Material Alpha Wire - 59AJ6804 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 36Awg, Yellow, 30.5M; Jacket Material Alpha Wire
59AJ6804
Hook-Up Wire, 36Awg, Yellow, 30.5M; Jacket Material Alpha Wire 59AJ6804
HOOK-UP WIRE, 36AWG, YELLOW, 30.5M; Jacket Material:PFA; Jacket Color:Yellow; Wire Gauge:36AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 36AWG, YELLOW, 30.5M; Jacket Material:PFA; Jacket Color:Yellow; Wire Gauge:36AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6804
Product Name Hook-Up Wire, 36Awg, Yellow, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - RG58 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details