Alpha Wire Hook-Up Wire, 36Awg, White, 305M; Jacket Material Alpha Wire 2636 WH001

Description
HOOK-UP WIRE, 36AWG, WHITE, 305M; Jacket Material:PFA; Jacket Color:White; Wire Gauge:36AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 36AWG, WHITE, 305M; Jacket Material:PFA; Jacket Color:White; Wire Gauge:36AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 36Awg, White, 305M; Jacket Material Alpha Wire - 59AJ6801 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 36Awg, White, 305M; Jacket Material Alpha Wire
59AJ6801
Hook-Up Wire, 36Awg, White, 305M; Jacket Material Alpha Wire 59AJ6801
HOOK-UP WIRE, 36AWG, WHITE, 305M; Jacket Material:PFA; Jacket Color:White; Wire Gauge:36AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 36AWG, WHITE, 305M; Jacket Material:PFA; Jacket Color:White; Wire Gauge:36AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6801
Product Name Hook-Up Wire, 36Awg, White, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details