Alpha Wire Hook-Up Wire, 36Awg, Red, 305M; Jacket Material Alpha Wire 2636 RD001

Description
HOOK-UP WIRE, 36AWG, RED, 305M; Jacket Material:PFA; Jacket Color:Red; Wire Gauge:36AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 36AWG, RED, 305M; Jacket Material:PFA; Jacket Color:Red; Wire Gauge:36AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 36Awg, Red, 305M; Jacket Material Alpha Wire - 59AJ6799 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 36Awg, Red, 305M; Jacket Material Alpha Wire
59AJ6799
Hook-Up Wire, 36Awg, Red, 305M; Jacket Material Alpha Wire 59AJ6799
HOOK-UP WIRE, 36AWG, RED, 305M; Jacket Material:PFA; Jacket Color:Red; Wire Gauge:36AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 36AWG, RED, 305M; Jacket Material:PFA; Jacket Color:Red; Wire Gauge:36AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6799
Product Name Hook-Up Wire, 36Awg, Red, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details