The Hook-Up Wire, 36AWG, Orange, 305M from Alpha Wire features a solid nickel-plated copper conductor with a diameter of 0.005 inches. The wire is insulated with a nominal PFA jacket that has a wall thickness of 0.006 inches, providing chemical and water resistance. It is rated for a maximum operating temperature of 300°C and a voltage rating of 600 VRMS. The wire complies with EU directives regarding hazardous substances, including RoHS, and is exempt from California Proposition 65 warning labels. The product is available in continuous lengths of 1000 feet (305 meters) and is designed for applications requiring a lightweight and flexible wiring solution.
HOOK-UP WIRE, 36AWG, ORANGE, 305M; Jacket Material:PFA; Jacket Color:Orange; Wire Gauge:36AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 59AJ6797 |
| Product Name | Hook-Up Wire, 36Awg, Orange, 305M; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |