Alpha Wire Hook-Up Wire, 36Awg, Green, 30.5M; Jacket Material Alpha Wire 2636 GR005

Description
HOOK-UP WIRE, 36AWG, GREEN, 30.5M; Jacket Material:PFA; Jacket Color:Green; Wire Gauge:36AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 36AWG, GREEN, 30.5M; Jacket Material:PFA; Jacket Color:Green; Wire Gauge:36AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 36Awg, Green, 30.5M; Jacket Material Alpha Wire - 59AJ6796 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 36Awg, Green, 30.5M; Jacket Material Alpha Wire
59AJ6796
Hook-Up Wire, 36Awg, Green, 30.5M; Jacket Material Alpha Wire 59AJ6796
HOOK-UP WIRE, 36AWG, GREEN, 30.5M; Jacket Material:PFA; Jacket Color:Green; Wire Gauge:36AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 36AWG, GREEN, 30.5M; Jacket Material:PFA; Jacket Color:Green; Wire Gauge:36AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6796
Product Name Hook-Up Wire, 36Awg, Green, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6012A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC jack,Coaxial,Teflon™ jacket,white,general purpose
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details