Alpha Wire Hook-Up Wire, 36Awg, Blue, 30.5M; Jacket Material Alpha Wire 2636 BL005

Description
HOOK-UP WIRE, 36AWG, BLUE, 30.5M; Jacket Material:PFA; Jacket Color:Blue; Wire Gauge:36AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 36AWG, BLUE, 30.5M; Jacket Material:PFA; Jacket Color:Blue; Wire Gauge:36AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 36Awg, Blue, 30.5M; Jacket Material Alpha Wire - 59AJ6792 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 36Awg, Blue, 30.5M; Jacket Material Alpha Wire
59AJ6792
Hook-Up Wire, 36Awg, Blue, 30.5M; Jacket Material Alpha Wire 59AJ6792
HOOK-UP WIRE, 36AWG, BLUE, 30.5M; Jacket Material:PFA; Jacket Color:Blue; Wire Gauge:36AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 36AWG, BLUE, 30.5M; Jacket Material:PFA; Jacket Color:Blue; Wire Gauge:36AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6792
Product Name Hook-Up Wire, 36Awg, Blue, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details