Alpha Wire Hook-Up Wire, 36Awg, Blue, 305M; Jacket Material Alpha Wire 2636 BL001

Description
HOOK-UP WIRE, 36AWG, BLUE, 305M; Jacket Material:PFA; Jacket Color:Blue; Wire Gauge:36AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 36AWG, BLUE, 305M; Jacket Material:PFA; Jacket Color:Blue; Wire Gauge:36AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 36Awg, Blue, 305M; Jacket Material Alpha Wire - 59AJ6791 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 36Awg, Blue, 305M; Jacket Material Alpha Wire
59AJ6791
Hook-Up Wire, 36Awg, Blue, 305M; Jacket Material Alpha Wire 59AJ6791
HOOK-UP WIRE, 36AWG, BLUE, 305M; Jacket Material:PFA; Jacket Color:Blue; Wire Gauge:36AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 36AWG, BLUE, 305M; Jacket Material:PFA; Jacket Color:Blue; Wire Gauge:36AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6791
Product Name Hook-Up Wire, 36Awg, Blue, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT40 - kTB Solutions
Specs
Application RF
Connector Type 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details