Alpha Wire Hook-Up Wire, 34Awg, White, 30.5M; Jacket Material Alpha Wire 2634 WH005

Description
HOOK-UP WIRE, 34AWG, WHITE, 30.5M; Jacket Material:PFA; Jacket Color:White; Wire Gauge:34AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 34AWG, WHITE, 30.5M; Jacket Material:PFA; Jacket Color:White; Wire Gauge:34AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 34Awg, White, 30.5M; Jacket Material Alpha Wire - 59AJ6786 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 34Awg, White, 30.5M; Jacket Material Alpha Wire
59AJ6786
Hook-Up Wire, 34Awg, White, 30.5M; Jacket Material Alpha Wire 59AJ6786
HOOK-UP WIRE, 34AWG, WHITE, 30.5M; Jacket Material:PFA; Jacket Color:White; Wire Gauge:34AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 34AWG, WHITE, 30.5M; Jacket Material:PFA; Jacket Color:White; Wire Gauge:34AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6786
Product Name Hook-Up Wire, 34Awg, White, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details