Alpha Wire Hook-Up Wire, 34Awg, White, 305M; Jacket Material Alpha Wire 2634 WH001

Description
HOOK-UP WIRE, 34AWG, WHITE, 305M; Jacket Material:PFA; Jacket Color:White; Wire Gauge:34AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 34AWG, WHITE, 305M; Jacket Material:PFA; Jacket Color:White; Wire Gauge:34AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 34Awg, White, 305M; Jacket Material Alpha Wire - 59AJ6785 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 34Awg, White, 305M; Jacket Material Alpha Wire
59AJ6785
Hook-Up Wire, 34Awg, White, 305M; Jacket Material Alpha Wire 59AJ6785
HOOK-UP WIRE, 34AWG, WHITE, 305M; Jacket Material:PFA; Jacket Color:White; Wire Gauge:34AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 34AWG, WHITE, 305M; Jacket Material:PFA; Jacket Color:White; Wire Gauge:34AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6785
Product Name Hook-Up Wire, 34Awg, White, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details