Alpha Wire Hook-Up Wire, 34Awg, Orange, 305M; Jacket Material Alpha Wire 2634 OR001

Description
HOOK-UP WIRE, 34AWG, ORANGE, 305M; Jacket Material:PFA; Jacket Color:Orange; Wire Gauge:34AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 34AWG, ORANGE, 305M; Jacket Material:PFA; Jacket Color:Orange; Wire Gauge:34AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 34Awg, Orange, 305M; Jacket Material Alpha Wire - 59AJ6781 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 34Awg, Orange, 305M; Jacket Material Alpha Wire
59AJ6781
Hook-Up Wire, 34Awg, Orange, 305M; Jacket Material Alpha Wire 59AJ6781
HOOK-UP WIRE, 34AWG, ORANGE, 305M; Jacket Material:PFA; Jacket Color:Orange; Wire Gauge:34AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 34AWG, ORANGE, 305M; Jacket Material:PFA; Jacket Color:Orange; Wire Gauge:34AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6781
Product Name Hook-Up Wire, 34Awg, Orange, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - ND141-1 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details