Alpha Wire Hook-Up Wire, 34Awg, Green, 30.5M; Jacket Material Alpha Wire 2634 GR005

Description
HOOK-UP WIRE, 34AWG, GREEN, 30.5M; Jacket Material:PFA; Jacket Color:Green; Wire Gauge:34AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 34AWG, GREEN, 30.5M; Jacket Material:PFA; Jacket Color:Green; Wire Gauge:34AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 34Awg, Green, 30.5M; Jacket Material Alpha Wire - 59AJ6780 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 34Awg, Green, 30.5M; Jacket Material Alpha Wire
59AJ6780
Hook-Up Wire, 34Awg, Green, 30.5M; Jacket Material Alpha Wire 59AJ6780
HOOK-UP WIRE, 34AWG, GREEN, 30.5M; Jacket Material:PFA; Jacket Color:Green; Wire Gauge:34AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 34AWG, GREEN, 30.5M; Jacket Material:PFA; Jacket Color:Green; Wire Gauge:34AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6780
Product Name Hook-Up Wire, 34Awg, Green, 30.5M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details