Alpha Wire Hook-Up Wire, 34Awg, Brown, 305M; Jacket Material Alpha Wire 2634 BR001

Description
HOOK-UP WIRE, 34AWG, BROWN, 305M; Jacket Material:PFA; Jacket Color:Brown; Wire Gauge:34AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 34AWG, BROWN, 305M; Jacket Material:PFA; Jacket Color:Brown; Wire Gauge:34AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 34Awg, Brown, 305M; Jacket Material Alpha Wire - 59AJ6777 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 34Awg, Brown, 305M; Jacket Material Alpha Wire
59AJ6777
Hook-Up Wire, 34Awg, Brown, 305M; Jacket Material Alpha Wire 59AJ6777
HOOK-UP WIRE, 34AWG, BROWN, 305M; Jacket Material:PFA; Jacket Color:Brown; Wire Gauge:34AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 34AWG, BROWN, 305M; Jacket Material:PFA; Jacket Color:Brown; Wire Gauge:34AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6777
Product Name Hook-Up Wire, 34Awg, Brown, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details