Alpha Wire Hook-Up Wire, 34Awg, Black, 305M; Jacket Material Alpha Wire 2634 BK001

Description
HOOK-UP WIRE, 34AWG, BLACK, 305M; Jacket Material:PFA; Jacket Color:Black; Wire Gauge:34AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 34AWG, BLACK, 305M; Jacket Material:PFA; Jacket Color:Black; Wire Gauge:34AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 34Awg, Black, 305M; Jacket Material Alpha Wire - 59AJ6773 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 34Awg, Black, 305M; Jacket Material Alpha Wire
59AJ6773
Hook-Up Wire, 34Awg, Black, 305M; Jacket Material Alpha Wire 59AJ6773
HOOK-UP WIRE, 34AWG, BLACK, 305M; Jacket Material:PFA; Jacket Color:Black; Wire Gauge:34AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 34AWG, BLACK, 305M; Jacket Material:PFA; Jacket Color:Black; Wire Gauge:34AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:300?C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AJ6773
Product Name Hook-Up Wire, 34Awg, Black, 305M; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details